DESTACO Vacuum Cups, Cup Type=Bellows, , Durometer=50 CPI-VCB20N18F

Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.
Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups, Cup Type=Bellows, , Durometer=50 - CPI-VCB20N18F - Reid Supply
Norton Shores, MI, United States
Vacuum Cups, Cup Type=Bellows, , Durometer=50
CPI-VCB20N18F
Vacuum Cups, Cup Type=Bellows, , Durometer=50 CPI-VCB20N18F
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.

Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials.


. This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Cups and Vacuum Pads
Product Number CPI-VCB20N18F
Product Name Vacuum Cups, Cup Type=Bellows, , Durometer=50
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038260 - RS Components, Ltd.
Specs
Diameter / Max. Size 75 mm (2.95 inch)
Material Nbr
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 127 mm (5 inch)
Material Rubber
View Details
Vacuum Cups - Bellows Style VXF/VXB-Flange Type - Seal Science, Inc.
Specs
Type Bellows; Flat; Flange Type
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style Other
View Details