Texas Hydraulics, Inc. (THI) Construction Grade Hydraulic Cylinders

Description
Our Construction Grade Cylinders are designed for extreme duty applications. They have a high cycle fatigue resistance, forged end mounts, chrome plating, and induction hardened rod. A bolted head design allows for easier serviceability, and the buffer seals help to extend rod seal life. It is ideal for applications in construction, earth moving, forestry, demolition, and mining. Cylinder Designed for Extreme Duty Applications Bolted Head Design for Serviceability High Cycle Fatigue Resistance Friction Welded Rod Mounts Available Forged End Mounts Chrome Plated and Induction Hardened Rod Base and Rod End Cushions with Fast Start Buffer Seals to Extend Rod Seal Life Precision Wear Rings on Piston and Rod 4 Piece High Pressure Piston Sealing System O-Ring Boss or 4-Bolt Flange Porting Optional Features Valve Integration Position Sensing Custom Mounting Chrome Over Nickel Rod Plating for Additional Corrosion Resistance
Datasheet
Description
Our Construction Grade Cylinders are designed for extreme duty applications. They have a high cycle fatigue resistance, forged end mounts, chrome plating, and induction hardened rod. A bolted head design allows for easier serviceability, and the buffer seals help to extend rod seal life. It is ideal for applications in construction, earth moving, forestry, demolition, and mining. Cylinder Designed for Extreme Duty Applications Bolted Head Design for Serviceability High Cycle Fatigue Resistance Friction Welded Rod Mounts Available Forged End Mounts Chrome Plated and Induction Hardened Rod Base and Rod End Cushions with Fast Start Buffer Seals to Extend Rod Seal Life Precision Wear Rings on Piston and Rod 4 Piece High Pressure Piston Sealing System O-Ring Boss or 4-Bolt Flange Porting Optional Features Valve Integration Position Sensing Custom Mounting Chrome Over Nickel Rod Plating for Additional Corrosion Resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Construction Grade Hydraulic Cylinders -  - Texas Hydraulics, Inc. (THI)
Temple, TX, USA
Construction Grade Hydraulic Cylinders
Construction Grade Hydraulic Cylinders
Our Construction Grade Cylinders are designed for extreme duty applications. They have a high cycle fatigue resistance, forged end mounts, chrome plating, and induction hardened rod. A bolted head design allows for easier serviceability, and the buffer seals help to extend rod seal life. It is ideal for applications in construction, earth moving, forestry, demolition, and mining. Cylinder Designed for Extreme Duty Applications Bolted Head Design for Serviceability High Cycle Fatigue Resistance Friction Welded Rod Mounts Available Forged End Mounts Chrome Plated and Induction Hardened Rod Base and Rod End Cushions with Fast Start Buffer Seals to Extend Rod Seal Life Precision Wear Rings on Piston and Rod 4 Piece High Pressure Piston Sealing System O-Ring Boss or 4-Bolt Flange Porting Optional Features Valve Integration Position Sensing Custom Mounting Chrome Over Nickel Rod Plating for Additional Corrosion Resistance

Our Construction Grade Cylinders are designed for extreme duty applications. They have a high cycle fatigue resistance, forged end mounts, chrome plating, and induction hardened rod. A bolted head design allows for easier serviceability, and the buffer seals help to extend rod seal life. It is ideal for applications in construction, earth moving, forestry, demolition, and mining.

  • Cylinder Designed for Extreme
    Duty Applications
  • Bolted Head Design for Serviceability
  • High Cycle Fatigue Resistance
  • Friction Welded Rod Mounts Available
  • Forged End Mounts
  • Chrome Plated and Induction
    Hardened Rod
  • Base and Rod End Cushions with Fast Start
  • Buffer Seals to Extend Rod Seal Life
  • Precision Wear Rings on Piston and Rod
  • 4 Piece High Pressure Piston
    Sealing System
  • O-Ring Boss or 4-Bolt Flange Porting

Optional Features

  • Valve Integration
  • Position Sensing
  • Custom Mounting
  • Chrome Over Nickel Rod Plating for Additional Corrosion Resistance
Supplier's Site Datasheet

Technical Specifications

  Texas Hydraulics, Inc. (THI)
Product Category Hydraulic Cylinders
Product Name Construction Grade Hydraulic Cylinders
Stroke 0.0 to 275 inch (0.0 to 6985 mm)
Operating Pressure 200 to 6000 psi (141 to 4223 m H2O)
Bore Size 3 to 12 inch (76.2 to 305 mm)
Shaft Diameter 1.5 to 6 inch (38.1 to 152 mm)
Operating Temperature -35 to 220 F (-37.22 to 104 C)
Unlock Full Specs
to access all available technical data

Similar Products

HGC S Hydraulic Cylinder WLL ton 10 - 5211100112221 - Certex UK
Specs
Rated Load/Force 22046 lbs (9998 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Single
View Details
Block Heavy Duty Double Acting Cylinders - 60383 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 15700 lbs (7120 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details