The CMR series consists of high-reliability silvered mica capacitors meeting MIL-PRF-39001, designed for ground, airborne, and space-borne applications. The CMR05F301 variant has a capacitance of 300 pF with a tolerance of ±5% (J), a voltage rating of 300 Vdc, and operates from -55°C to +125°C. It is a dipped component with dimensions of 0.460 in (11.7 mm) in length, 0.360 in (9.1 mm) in height, 0.180 in (4.6 mm) in thickness, a lead spacing of 0.225 in (5.7 mm), and a lead diameter of 0.025 in (0.6 mm). The series is mounted in a standard dipped mica package with phenolic cone termination.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CMR05F301FODR/MB |
| Product Name | Hi-Q Mica Capacitors |