CMR04C180JODR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 18 pF and a tolerance of ±5%. It has a case size of 0.360 in (9.1 mm) length, 0.330 in (8.4 mm) height, 0.190 in (4.8 mm) thickness, a lead spacing of 0.150 in (3.8 mm), and a lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55°C to +125°C.
High-Reliability, Mica Capacitors 18µF 500V
18pF Mica Capacitor 500V Radial
CAP MICA 18PF 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C180JODR | 2002-CMR04C180JODR | CMR04C180JODR-ND | CMR04C180JODR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-5 microF | 18 microF | 1.80E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |