CMR04C110DODR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, rated for 300 Vdc, with a capacitance of 110 pF, tolerance of ±1% (D), and operating temperature range of -55°C to +125°C. It has a case size of 0.360 in (9.1 mm) length, 0.330 in (8.4 mm) height, 0.190 in (4.8 mm) thickness, a lead spacing of 0.150 in (3.8 mm), and a lead diameter of 0.016 in (0.4 mm).
11pF Mica Capacitor 500V Radial
High-Reliability, Mica Capacitors 11µF 500V
CAP MICA 11PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR04C110DODR | CMR04C110DODR-ND | 2002-CMR04C110DODR | CMR04C110DODR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.10E-5 microF | 11 microF | 1.10E-5 microF | |
| WVDC | 500 volts | 500 volts | 500 volts |