CMR03F331JOYR is a high-reliability silvered mica capacitor rated for 50 Vdc, with a capacitance of 330 pF and a tolerance of ±5% (J). It features a dipped package with dimensions of 0.270 in (6.9 mm) in length, 0.240 in (6.1 mm) in height, 0.180 in (4.6 mm) in thickness, a lead spacing of 0.120 in (3.0 mm), and a lead diameter of 0.016 in (0.4 mm). The operating temperature range is -55°C to +125°C. The part meets MIL-PRF-39001 specifications and is designed for use in high-grade ground, airborne, and space-borne applications.
High-Reliability, Mica Capacitors 330µF 50V
330pF Mica Capacitor 50V Radial
CAP MICA 330PF 50V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F331JOYR | 2002-CMR03F331JOYR | CMR03F331JOYR-ND | CMR03F331JOYR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-4 microF | 330 microF | 3.30E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |