CMR03F301JOYR is a high-reliability silvered mica capacitor rated for 50 Vdc, with a capacitance of 300 pF and a tolerance of ±5% (J). It has a case size of 0.270 in (6.9 mm) long, 0.230 in (5.8 mm) high, and 0.170 in (4.3 mm) thick, with a 0.120 in (3.0 mm) spacing between terminals and a lead diameter of 0.016 in (0.4 mm). The capacitor operates from -55 °C to +125 °C and meets MIL-PRF-39001 requirements.
High-Reliability, Mica Capacitors 300µF 50V
300pF Mica Capacitor 50V Radial
CAP MICA 300PF 50V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F301JOYR | 2002-CMR03F301JOYR | CMR03F301JOYR-ND | CMR03F301JOYR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-4 microF | 300 microF | 3.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |