The CMR03F241JOYR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001 specifications, designed for use in demanding aerospace and defense applications. It has a capacitance of 240 pF with a tolerance of ±5% (J), a voltage rating of 50 Vdc, and operates from -55°C to +125°C. The package dimensions are 0.270 in (6.9 mm) in length, 0.220 in (5.6 mm) in height, 0.160 in (4.1 mm) in thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm).
240pF Mica Capacitor 50V Radial
High-Reliability, Mica Capacitors 240µF 50V
CAP MICA 240PF 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F241JOYR | CMR03F241JOYR-ND | 2002-CMR03F241JOYR | CMR03F241JOYR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-4 microF | 240 microF | 2.40E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |