The CMR03F161JOAR is a high-reliability, dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 100 Vdc and 160 pF with ±5% tolerance. It has a maximum dimensions of 0.270 in (6.9 mm) length, 0.240 in (6.1 mm) height, and 0.170 in (4.3 mm) thickness, with lead spacing of 0.120 in (3.0 mm) and lead diameter of 0.016 in (0.4 mm). It operates across a temperature range of -55°C to +125°C and is designed for high-grade ground, airborne, and spaceborne applications.
High-Reliability, Mica Capacitors 160µF 100V
160pF Mica Capacitor 100V Radial
CAP MICA 160PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F161JOAR | 2002-CMR03F161JOAR | CMR03F161JOAR-ND | CMR03F161JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.60E-4 microF | 160 microF | 1.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |