The CMR03F121JOCR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001, rated for 100 Vdc, with a capacitance of 120 pF and a tolerance of ±5%. It has a maximum length of 0.270 in (6.9 mm), height of 0.200 in (5.1 mm), thickness of 0.130 in (3.3 mm), terminal spacing of 0.120 in (3.0 mm), and terminal diameter of 0.016 in (0.4 mm). It operates over a temperature range of -55 °C to +125 °C.
120pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 120µF 300V
CAP MICA 120PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03F121JOCR | CMR03F121JOCR-ND | 2002-CMR03F121JOCR | CMR03F121JOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.20E-4 microF | 120 microF | 1.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |