High-Reliability, Mica Capacitors 75µF 50V
75pF Mica Capacitor 50V Radial
CAP MICA 75PF 50V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR03E750GOYR | CMR03E750GOYR-ND | CMR03E750GOYR |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 75 microF | 7.50E-5 microF | |
| WVDC | 50 volts | 50 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |