CMR03E680JOCR is a high-reliability dipped mica capacitor meeting MIL-PRF-39001, with a capacitance of 68 pF, a voltage rating of 300 Vdc, and a tolerance of ±5% (J). It has a maximum length of 0.270 in (6.9 mm), height of 0.210 in (5.3 mm), thickness of 0.140 in (3.6 mm), and lead spacing of 0.120 in (3.0 mm). The operating temperature range is -55 °C to +125 °C.
68pF Mica Capacitor 300V Radial
High-Reliability, Mica Capacitors 68µF 300V
CAP MICA 68PF 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E680JOCR | CMR03E680JOCR-ND | 2002-CMR03E680JOCR | CMR03E680JOCR |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-5 microF | 68 microF | 6.80E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |