Cornell Dubilier Ceramic Capacitors CK05BX390K

Description
39pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
39pF ±10% 200V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX390K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK05BX390K-ND
Ceramic Capacitors CK05BX390K-ND
39pF ±10% 200V Ceramic Capacitor BX Radial

39pF ±10% 200V Ceramic Capacitor BX Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1039692-CK05BX390K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1039692-CK05BX390K
Capacitors - Ceramic Capacitors 1039692-CK05BX390K
Win Source Part Number: 1039692-CK05BX390K Category: Capacitors>Ceramic Capacitors Series: Military, MIL-C-11015, CK05 Package: Bulk Applications: High Reliability Height - Seated (Max): 0.200" (5.08mm) Standard Package: 100 Capacitance: 39 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: BX Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.190" L x 0.090" W (4.83mm x 2.28mm) Alternative Parts (Cross-Reference): CKR05BX390KR; M39014/01-1252V; C114C390K1R5CA; CKR05BX390KP; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.23.0060 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1039692-CK05BX390K
Category: Capacitors>Ceramic Capacitors
Series: Military, MIL-C-11015, CK05
Package: Bulk
Applications: High Reliability
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 100
Capacitance: 39 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: BX
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.190" L x 0.090" W (4.83mm x 2.28mm)
Alternative Parts (Cross-Reference): CKR05BX390KR; M39014/01-1252V; C114C390K1R5CA; CKR05BX390KP;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - CK05BX390K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX390K
Ceramic Capacitors CK05BX390K
CAP CER 39PF 200V 10% RADIAL

CAP CER 39PF 200V 10% RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CK05BX390K-ND 1039692-CK05BX390K CK05BX390K
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers