Cornell Dubilier Aluminum Electrolytic Capacitors CGS951U150R3C

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS951U150R3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS951U150R3C
Aluminum Electrolytic Capacitors 2002-CGS951U150R3C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Capacitors - CGS951U150R3C - 775548-CGS951U150R3C - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - CGS951U150R3C
775548-CGS951U150R3C
Aluminum Capacitors - CGS951U150R3C 775548-CGS951U150R3C
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775548-CGS951U150R3C Series: CGS Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 950μF Tolerance: -10%, +75% ESR (Equivalent Series Resistance): 87 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: CGS Categories: Capacitors Dimension: 1.375" Dia (34.93mm) Ripple Current - Low Frequency: 3.4A @ 120Hz Ripple Current - High Frequency: 4.42A @ 10kHz Height - Seated (Maximum): 3.125" (79.38mm) Voltage Rating DC: 150V Introduction Date: August 30, 2005 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775548-CGS951U150R3C
Series: CGS
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 950μF
Tolerance: -10%, +75%
ESR (Equivalent Series Resistance): 87 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: CGS
Categories: Capacitors
Dimension: 1.375" Dia (34.93mm)
Ripple Current - Low Frequency: 3.4A @ 120Hz
Ripple Current - High Frequency: 4.42A @ 10kHz
Height - Seated (Maximum): 3.125" (79.38mm)
Voltage Rating DC: 150V
Introduction Date: August 30, 2005
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - CGS951U150R3C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS951U150R3C-ND
Aluminum Electrolytic Capacitors CGS951U150R3C-ND
950µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 87mOhm @ 120Hz 2000 Hrs @ 85°C

950µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 87mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS951U150R3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS951U150R3C
Capacitors - Aluminum Electrolytic Capacitors CGS951U150R3C
CAP ALUM 950UF 150V SCREW

CAP ALUM 950UF 150V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CGS951U150R3C 775548-CGS951U150R3C CGS951U150R3C-ND CGS951U150R3C
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - CGS951U150R3C Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk; Bulk Bulk Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 950 microF 950 microF 950 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details