Cornell Dubilier Aluminum Electrolytic Capacitors CGS811T400R4C

Description
810µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 116mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
810µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 116mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGS811T400R4C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS811T400R4C-ND
Aluminum Electrolytic Capacitors CGS811T400R4C-ND
810µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 116mOhm @ 120Hz 2000 Hrs @ 85°C

810µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 116mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1160670-CGS811T400R4C - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1160670-CGS811T400R4C
Capacitors - Aluminum Electrolytic Capacitors 1160670-CGS811T400R4C
Win Source Part Number: 1160670-CGS811T400R4 C Category: Capacitors>Aluminum Electrolytic Capacitors Series: CGS Package: Bulk Applications: General Purpose Height - Seated (Max): 4.125" (104.78mm) Standard Package: 1 Capacitance: 810 µF Tolerance: -10%, +50% Voltage - Rated: 400 V ESR (Equivalent Series Resistance): 116mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.375" Dia (34.93mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.3 A @ 120 Hz Ripple Current @ High Frequency: 4.95 A @ 10 kHz

Win Source Part Number: 1160670-CGS811T400R4C
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: CGS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 4.125" (104.78mm)
Standard Package: 1
Capacitance: 810 µF
Tolerance: -10%, +50%
Voltage - Rated: 400 V
ESR (Equivalent Series Resistance): 116mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.375" Dia (34.93mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.3 A @ 120 Hz
Ripple Current @ High Frequency: 4.95 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS811T400R4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS811T400R4C
Aluminum Electrolytic Capacitors 2002-CGS811T400R4C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS811T400R4C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGS811T400R4C
Capacitors - Aluminum Electrolytic Capacitors CGS811T400R4C
CAP ALUM 810UF 400V SCREW

CAP ALUM 810UF 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGS811T400R4C-ND 1160670-CGS811T400R4C 2002-CGS811T400R4C CGS811T400R4C
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1713190 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details