Cornell Dubilier Aluminum Electrolytic Capacitors CGS352T300X5L

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS352T300X5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS352T300X5L
Aluminum Electrolytic Capacitors 2002-CGS352T300X5L
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1090040-CGS352T300X5L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1090040-CGS352T300X5L
Capacitors - Aluminum Electrolytic Capacitors 1090040-CGS352T300X5L
Win Source Part Number: 1090040-CGS352T300X5 L Category: Capacitors>Aluminum Electrolytic Capacitors Series: CGS Package: Bulk Applications: General Purpose Height - Seated (Max): 5.625" (142.88mm) Standard Package: 1 Capacitance: 3500 µF Tolerance: -10%, +50% Voltage - Rated: 300 V ESR (Equivalent Series Resistance): 66mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 3.000" Dia (76.20mm) Alternative Parts (Cross-Reference): E36D351LPN332TDB7M; CGS332T350X5L; E36D351LPN332TDB7N; DCMC332T450CE2B; CGS332T450X5L; E32D401HPN332ME92M; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0085 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 7.8 A @ 120 Hz Ripple Current @ High Frequency: 11.7 A @ 10 kHz

Win Source Part Number: 1090040-CGS352T300X5L
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: CGS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 5.625" (142.88mm)
Standard Package: 1
Capacitance: 3500 µF
Tolerance: -10%, +50%
Voltage - Rated: 300 V
ESR (Equivalent Series Resistance): 66mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.000" Dia (76.20mm)
Alternative Parts (Cross-Reference): E36D351LPN332TDB7M; CGS332T350X5L; E36D351LPN332TDB7N; DCMC332T450CE2B; CGS332T450X5L; E32D401HPN332ME92M;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 7.8 A @ 120 Hz
Ripple Current @ High Frequency: 11.7 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - CGS352T300X5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS352T300X5L-ND
Aluminum Electrolytic Capacitors CGS352T300X5L-ND
3500µF 300V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 66mOhm @ 120Hz 2000 Hrs @ 85°C

3500µF 300V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 66mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS352T300X5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS352T300X5L
Capacitors - Aluminum Electrolytic Capacitors CGS352T300X5L
CAP ALUM 3500UF 300V SCREW

CAP ALUM 3500UF 300V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CGS352T300X5L 1090040-CGS352T300X5L CGS352T300X5L-ND CGS352T300X5L
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3500 microF 3500 microF 3500 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers