High-Cap Screw Terminal Aluminum Electrolytic Capacitor
2400µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 117mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2400UF 150V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CGS242U150V3C | CGS242U150V3C-ND | CGS242U150V3C |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized |