Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775493-CGS232T500X4C
Series: CGS
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 2300μF
Tolerance: -10%, +50%
ESR (Equivalent Series Resistance): 47 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: CGS
Categories: Capacitors
Dimension: 3.000" Dia (76.20mm)
Ripple Current - Low Frequency: 8.7A @ 120Hz
Ripple Current - High Frequency: 13.05A @ 10kHz
Height - Seated (Maximum): 4.125" (104.78mm)
Voltage Rating DC: 500V
Introduction Date: August 30, 2005
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
2300µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47mOhm @ 120Hz 2000 Hrs @ 85°C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
CAP ALUM 2300UF 500V SCREW
CAP ALUM 2300UF 500V SCREW
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775493-CGS232T500X4C | CGS232T500X4C-ND | 2002-CGS232T500X4C | CGS232T500X4C | 192-CGS232T500X4C |
| Product Name | Aluminum Capacitors - CGS232T500X4C | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 2300UF 500V SCREW |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2300 microF | 2300 microF | 2300 microF | 2300 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | 10 (+/- %) | |
| WVDC | 500 volts | 500 volts | 500 volts |