Cornell Dubilier Aluminum Electrolytic Capacitors CGS223U040V3C

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS223U040V3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS223U040V3C
Aluminum Electrolytic Capacitors 2002-CGS223U040V3C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1443-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1443-ND
Aluminum Electrolytic Capacitors 338-1443-ND
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 31mOhm @ 120Hz 2000 Hrs @ 85°C

22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 31mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1010428-CGS223U040V3C - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1010428-CGS223U040V3C
Capacitors - Aluminum Electrolytic Capacitors 1010428-CGS223U040V3C
Win Source Part Number: 1010428-CGS223U040V3 C Category: Capacitors>Aluminum Electrolytic Capacitors Series: CGS Package: Bulk Applications: General Purpose Height - Seated (Max): 3.125" (79.38mm) Standard Package: 1 Capacitance: 22000 µF Tolerance: -10%, +75% Voltage - Rated: 40 V Lead Spacing: 0.875" (22.22mm) ESR (Equivalent Series Resistance): 31mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.000" Dia (50.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0055 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1443,CGS223U040V 3C-ND Ripple Current @ Low Frequency: 7.1 A @ 120 Hz Ripple Current @ High Frequency: 9.23 A @ 10 kHz

Win Source Part Number: 1010428-CGS223U040V3C
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: CGS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.125" (79.38mm)
Standard Package: 1
Capacitance: 22000 µF
Tolerance: -10%, +75%
Voltage - Rated: 40 V
Lead Spacing: 0.875" (22.22mm)
ESR (Equivalent Series Resistance): 31mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.000" Dia (50.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1443,CGS223U040V3C-ND
Ripple Current @ Low Frequency: 7.1 A @ 120 Hz
Ripple Current @ High Frequency: 9.23 A @ 10 kHz

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 2002-CGS223U040V3C 338-1443-ND 1010428-CGS223U040V3C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details