Cornell Dubilier Aluminum Electrolytic Capacitors CGS204U7R5R5L

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS204U7R5R5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS204U7R5R5L
Aluminum Electrolytic Capacitors 2002-CGS204U7R5R5L
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - CGS204U7R5R5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS204U7R5R5L-ND
Aluminum Electrolytic Capacitors CGS204U7R5R5L-ND
200000µF 7.5V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 120Hz 2000 Hrs @ 85°C

200000µF 7.5V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - CGS204U7R5R5L - 1041884-CGS204U7R5R5L - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - CGS204U7R5R5L
1041884-CGS204U7R5R5L
Aluminum Capacitors - CGS204U7R5R5L 1041884-CGS204U7R5R5L
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1041884-CGS204U7R5R5 L Packaging: Bulk Voltage Rating: 7.5V Applications: General Purpose Height - Seated (Max): 5.625" (142.88mm) Mounting: Chassis Mount Capacitance: 200000μF Tolerance: -10%, +75% Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 12 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Ripple Current - Low Frequency: 10.8A @ 120Hz Ripple Current - High Frequency: 14.04A @ 10kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1041884-CGS204U7R5R5L
Packaging: Bulk
Voltage Rating: 7.5V
Applications: General Purpose
Height - Seated (Max): 5.625" (142.88mm)
Mounting: Chassis Mount
Capacitance: 200000μF
Tolerance: -10%, +75%
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
ESR: 12 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Ripple Current - Low Frequency: 10.8A @ 120Hz
Ripple Current - High Frequency: 14.04A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP ALUM 200000UF 7.5V SCREW - 192-CGS204U7R5R5L - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 200000UF 7.5V SCREW
192-CGS204U7R5R5L
CAP ALUM 200000UF 7.5V SCREW 192-CGS204U7R5R5L
CAP ALUM 200000UF 7.5V SCREW

CAP ALUM 200000UF 7.5V SCREW

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - CGS204U7R5R5L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
CGS204U7R5R5L
Capacitors - Aluminum Electrolytic Capacitors CGS204U7R5R5L
CAP ALUM 200000UF 7.5V SCREW

CAP ALUM 200000UF 7.5V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CGS204U7R5R5L CGS204U7R5R5L-ND 1041884-CGS204U7R5R5L 192-CGS204U7R5R5L CGS204U7R5R5L
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - CGS204U7R5R5L CAP ALUM 200000UF 7.5V SCREW Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk Bulk; Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers