Cornell Dubilier Aluminum Electrolytic Capacitors CGS201T250R2C

Description
200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 241mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 241mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3541-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3541-ND
Aluminum Electrolytic Capacitors 338-3541-ND
200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 241mOhm @ 120Hz 2000 Hrs @ 85°C

200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 241mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS201T250R2C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS201T250R2C
Aluminum Electrolytic Capacitors 2002-CGS201T250R2C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS201T250R2C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS201T250R2C
Capacitors - Aluminum Electrolytic Capacitors CGS201T250R2C
CAP ALUM 200UF 250V SCREW

CAP ALUM 200UF 250V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-3541-ND 2002-CGS201T250R2C CGS201T250R2C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details