Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775491-CGS194U025V5L
Series: CGS
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 190000μF
Tolerance: -10%, +75%
ESR (Equivalent Series Resistance): 6 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: CGS
Categories: Capacitors
Dimension: 2.000" Dia (50.80mm)
Ripple Current - Low Frequency: 20.4A @ 120Hz
Ripple Current - High Frequency: 26.52A @ 10kHz
Height - Seated (Maximum): 5.625" (142.88mm)
Voltage Rating DC: 25V
Introduction Date: August 30, 2005
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
190000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 190000UF 25V SCREW
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775491-CGS194U025V5L | 2002-CGS194U025V5L | CGS194U025V5L-ND | CGS194U025V5L |
| Product Name | Aluminum Capacitors - CGS194U025V5L | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 190000 microF | 190000 microF | 190000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | |
| WVDC | 25 volts | 25 volts |