Cornell Dubilier Aluminum Electrolytic Capacitors CGS183U050V3C

Description
18000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
18000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1240-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1240-ND
Aluminum Electrolytic Capacitors 338-1240-ND
18000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 120Hz 2000 Hrs @ 85°C

18000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS183U050V3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS183U050V3C
Aluminum Electrolytic Capacitors 2002-CGS183U050V3C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
CGS Series 50 V 18000 uF -10~+70% Screw Terminal Aluminum Electrolytic Capacitor - 192-CGS183U050V3C - Utmel Electronic Limited
Hong Kong, China
CGS Series 50 V 18000 uF -10~+70% Screw Terminal Aluminum Electrolytic Capacitor
192-CGS183U050V3C
CGS Series 50 V 18000 uF -10~+70% Screw Terminal Aluminum Electrolytic Capacitor 192-CGS183U050V3C
CGS Series 50 V 18000 uF -10~+70% Screw Terminal Aluminum Electrolytic Capacitor

CGS Series 50 V 18000 uF -10~+70% Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - CGS183U050V3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS183U050V3C
Capacitors - Aluminum Electrolytic Capacitors CGS183U050V3C
CAP ALUM 18000UF 50V SCREW

CAP ALUM 18000UF 50V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-1240-ND 2002-CGS183U050V3C 192-CGS183U050V3C CGS183U050V3C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CGS Series 50 V 18000 uF -10~+70% Screw Terminal Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers