Cornell Dubilier Mica Capacitors CDV30FK102JO3F

Description
Mica Capacitors, Standard Dipped 1000µF 2500V
Request a Quote Datasheet
Description
Mica Capacitors, Standard Dipped 1000µF 2500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-CDV30FK102JO3F
Mica Capacitors, Standard Dipped 1000µF 2500V

Mica Capacitors, Standard Dipped 1000µF 2500V

Supplier's Site Datasheet
Hi-Q Mica Capacitors - CDV30FK102JO3F - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV30FK102JO3F
Hi-Q Mica Capacitors CDV30FK102JO3F
Mica Capacitors, Standard Dipped. Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.

Mica Capacitors, Standard Dipped. Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.

Supplier's Site Datasheet
Mica and PTFE Capacitors - CDV30FK102JO3F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV30FK102JO3F-ND
Mica and PTFE Capacitors CDV30FK102JO3F-ND
1000pF Mica Capacitor 2.5kV Radial

1000pF Mica Capacitor 2.5kV Radial

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - CDV30FK102JO3F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV30FK102JO3F
Capacitors - Mica and PTFE Capacitors CDV30FK102JO3F
CAP MICA 1000PF 5% 2500V RADIAL

CAP MICA 1000PF 5% 2500V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CDV30FK102JO3F CDV30FK102JO3F CDV30FK102JO3F-ND CDV30FK102JO3F
Product Name Mica Capacitors Hi-Q Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 1000 microF 1.00E-3 microF 1.00E-3 microF
WVDC 2500 volts 2500 volts 2.5 volts
Packing Method Bag Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details