Mica Capacitors, Standard Dipped 680µF 2000V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
680pF Mica Capacitor 2kV Radial
CAP MICA 680PF 5% 2000V RADIAL
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV30FJ681JO3F | CDV30FJ681JO3F | CDV30FJ681JO3F-ND | CDV30FJ681JO3F |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 680 microF | 6.80E-4 microF | 6.80E-4 microF | |
| WVDC | 2000 volts | 2000 volts | 2 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |