Cornell Dubilier Mica and PTFE Capacitors CDV30FJ431GO3

Description
430pF Mica Capacitor 2kV Radial
Request a Quote Datasheet
Description
430pF Mica Capacitor 2kV Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV30FJ431GO3-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
CDV30FJ431GO3-ND
Mica and PTFE Capacitors CDV30FJ431GO3-ND
430pF Mica Capacitor 2kV Radial

430pF Mica Capacitor 2kV Radial

Buy Now Datasheet
Hi-Q Mica Capacitors - CDV30FJ431GO3 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
CDV30FJ431GO3
Hi-Q Mica Capacitors CDV30FJ431GO3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Mica Capacitors 2002-CDV30FJ431GO3
Mica Capacitors, Standard Dipped

Mica Capacitors, Standard Dipped

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - CDV30FJ431GO3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
CDV30FJ431GO3
Capacitors - Mica and PTFE Capacitors CDV30FJ431GO3
MICA

MICA

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CDV30FJ431GO3-ND CDV30FJ431GO3 2002-CDV30FJ431GO3 CDV30FJ431GO3
Product Name Mica and PTFE Capacitors Hi-Q Mica Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Mounting Style Through Hole Radial Dipped Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers