Mica Capacitors, Standard Dipped 8200µF 1500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
8200pF Mica Capacitor 1.5kV Radial
CAP MICA 8200PF 5% 1500V RADIAL
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV30FH822JO3F | CDV30FH822JO3F | CDV30FH822JO3F-ND | CDV30FH822JO3F |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8200 microF | 0.0082 microF | ||
| WVDC | 1500 volts | 1.5 volts | ||
| Packing Method | Bag | Bulk | Bulk; Bulk |