Mica Capacitors, Standard Dipped 5600µF 1000V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 5600PF 1KV 5% RADIAL
| New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CDV30FF562GO3F | CDV30FF562GO3F | CDV30FF562GO3F |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | ||
| Electrostatic Capacitors | Mica | ||
| Capacitance Range | 5600 microF | 0.0056 microF | |
| WVDC | 1000 volts | 1000 volts | |
| Packing Method | Bag | Bulk; Bulk |