CDV18FF181JO3 is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 180 pF, a voltage rating of 1000 Vdc, and a tolerance of ±5%. It features a case size of 16.3 mm length, 12.7 mm width, and 4.8 mm height, with a lead spacing of 8.7 mm. The capacitor offers a typical dissipation factor of 0.0005, ultra-low ESR, and a minimum dV/dt capability of 100,000 V/μs, ensuring stable performance across temperature, voltage, and frequency. It is RoHS-5 compliant with restricted lead content under EU Directive 2002/95/EC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV18FF181JO3 |
| Product Name | Hi-Q Mica Capacitors |