CDV18FF151JO3 is a high-frequency mica capacitor for CATV and RF applications, rated for 1000 Vdc, with a capacitance of 150 pF and a tolerance of ±5%. It has a case size of 16.5 mm length, 13.0 mm height, and 5.3 mm thickness, with a lead spacing of 8.7 mm. The capacitor maintains flat insertion loss within ±0.2 dB up to 1 GHz, exhibits a typical dissipation factor of 0.0005, and supports a minimum dV/dt of 100,000 V/µs. It operates from -55 °C to +150 °C and is RoHS-5 compliant, with more than 1000 ppm lead in some homogeneous material as permitted under EU Directive 2002/95/EC.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV18FF151JO3 |
| Product Name | Hi-Q Mica Capacitors |