CDV18EF560JO3 is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 56 pF, a voltage rating of 1000 Vdc, and a tolerance of ±5%. It measures 16.3 mm in length, 12.7 mm in height, and 4.8 mm in thickness, with a lead spacing of 8.7 mm. The part exhibits a typical dissipation factor of 0.0005, maintains near-zero capacitance change with temperature, voltage, and frequency, and supports a minimum dV/dt of 100,000 V/μs. It is RoHS-5 compliant and features ultra-low ESR for cool operation.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV18EF560JO3 |
| Product Name | Hi-Q Mica Capacitors |