The CDV16FF561GO3F is a mica capacitor from the CDV16 series, designed for snubber and RF applications. It has a capacitance of 560 pF, a voltage rating of 1,000 Vdc, and dimensions of 0.46 in (11.7 mm) in length, 0.50 in (12.7 mm) in height, and 0.17 in (4.4 mm) in thickness. The capacitor supports a peak current of 126 A and can handle up to 1.2 A continuous RMS current at 1 MHz. It operates over a temperature range of -55 °C to +150 °C, has a tolerance of ±2% (G), and exhibits flat insertion loss within ±0.2 dB up to 1 GHz. The device is rated for up to 275,000 V/μs dV/dt and has very low ESR from 10 to 100 MHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDV16FF561GO3F |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 5.60E-4 microF |
| Capacitance Tolerance | 2 (+/- %) |