Cornell Dubilier Connectors, Interconnects - Terminals - Turret Connectors CDV16FF431J03

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Turret Connectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Dielectric Material: Polyamide (PA9T), Nylon 9T Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 1023-BCBGA, FCCBGA Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Turret Connectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Dielectric Material: Polyamide (PA9T), Nylon 9T Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 1023-BCBGA, FCCBGA Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Turret Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Turret Connectors
Connectors, Interconnects - Terminals - Turret Connectors
Manufacturer: AMIS Category: Connectors, Interconnects - Terminals - Turret Connectors Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Dielectric Material: Polyamide (PA9T), Nylon 9T Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 1023-BCBGA, FCCBGA Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - Terminals - Turret Connectors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Dielectric Material: Polyamide (PA9T), Nylon 9T
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 1023-BCBGA, FCCBGA
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminals - Turret Connectors
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 500 volts
View Details