The CDS5FY251JO3F is a miniature dipped mica capacitor with a capacitance of 250 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets the EIA RS153B dimension specification, and is RoHS compliant. It features a non-flammable design compliant with IEC 695-2-2 and a minimum dV/dt pulse capability of 20,000 V/µs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS5FY251JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |