The CDS5FA161JO3F is a miniature dipped mica capacitor with a capacitance of 160 pF and a rated voltage of 100 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.150 inches (3.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, complies with RoHS, and meets the IEC 695-2-2 non-flammability standard. It has a capacitance tolerance of ±5% (J), a dV/dt pulse capability of at least 20,000 V/µs, and is designed for low and high humidity applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS5FA161JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |