CDS5EC200JO3F is a miniature dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 50 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, 0.100 inches (2.5 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The part has a capacitance tolerance of ±5% (J), operates from -55°C to +125°C, and meets EIA RS153B dimensional specifications. It is RoHS compliant and has a minimum dV/dt pulse capability of 20,000 V/µs.
Datasheet Summary Powered by GS/AI
CDS5EC200JO3F is a miniature dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 50 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, 0.100 inches (2.5 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The part has a capacitance tolerance of ±5% (J), operates from -55°C to +125°C, and meets EIA RS153B dimensional specifications. It is RoHS compliant and has a minimum dV/dt pulse capability of 20,000 V/µs.