The CDS5CC110JO3F is a miniature dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 requirements.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS5CC110JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |