Cornell Dubilier Mica CDS5CC050DO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS5CC050DO3F is a miniature dipped mica capacitor with a capacitance of 50 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 in x 0.160 in x 0.090 in (6.4 mm x 4.1 mm x 2.3 mm) and a lead spacing of 0.120 in (3.0 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

The CDS5CC050DO3F is a miniature dipped mica capacitor with a capacitance of 50 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 in x 0.160 in x 0.090 in (6.4 mm x 4.1 mm x 2.3 mm) and a lead spacing of 0.120 in (3.0 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS5CC050DO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS5CC050DO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers