The CDS19FD511JO3F is a miniature dipped mica capacitor with a capacitance of 510 pF and a rated voltage of 500 Vdc. It measures 0.610 inches (15.5 mm) in length, 0.460 inches (11.7 mm) in height, 0.150 inches (3.8 mm) in thickness, and has a lead span of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/μs, operates from -55 °C to +125 °C, and is RoHS compliant. It is non-flammable and complies with IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS19FD511JO3F is a miniature dipped mica capacitor with a capacitance of 510 pF and a rated voltage of 500 Vdc. It measures 0.610 inches (15.5 mm) in length, 0.460 inches (11.7 mm) in height, 0.150 inches (3.8 mm) in thickness, and has a lead span of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/μs, operates from -55 °C to +125 °C, and is RoHS compliant. It is non-flammable and complies with IEC 695-2-2.