CDS19FD502JO3F is a miniature dipped mica capacitor with a capacitance of 5000 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, 0.240 inches (6.1 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). It meets the EIA RS153B specification, operates from -55°C to +125°C, and has a dV/dt pulse capability of 20,000 V/µs minimum. The capacitor is RoHS compliant, non-flammable per IEC 695-2-2, and available in reel packaging.
Datasheet Summary Powered by GS/AI
CDS19FD502JO3F is a miniature dipped mica capacitor with a capacitance of 5000 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, 0.240 inches (6.1 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). It meets the EIA RS153B specification, operates from -55°C to +125°C, and has a dV/dt pulse capability of 20,000 V/µs minimum. The capacitor is RoHS compliant, non-flammable per IEC 695-2-2, and available in reel packaging.