CDS19FD301JO3F is a miniature dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 500 Vdc. It has dimensions of 0.610 inches (15.5 mm) in length, 0.450 inches (11.4 mm) in height, 0.130 inches (3.3 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The part meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates from -55 °C to +125 °C and is RoHS compliant. The capacitor uses silver mica dielectric and is available in reel packaging.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS19FD301JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |