CDS19FA822JO3F is a miniature dipped mica capacitor with a capacitance of 8200 pF and a rated voltage of 500 Vdc, housed in a case measuring 0.650 inches (16.5 mm) in length, 0.490 inches (12.4 mm) in height, and 0.300 inches (7.6 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm). It operates from -55 °C to +125 °C, meets EIA RS153B dimensions, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS19FA822JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |