CDS15FD471JO3F is a miniature dipped mica capacitor with a capacitance of 470 pF and a rated voltage of 500 Vdc. It measures 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55 °C to +125 °C, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It meets EIA RS153B dimensional specifications and is non-flammable per IEC 695-2-2. Capacitance tolerance is ±5% (J).
Datasheet Summary Powered by GS/AI
CDS15FD471JO3F is a miniature dipped mica capacitor with a capacitance of 470 pF and a rated voltage of 500 Vdc. It measures 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55 °C to +125 °C, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It meets EIA RS153B dimensional specifications and is non-flammable per IEC 695-2-2. Capacitance tolerance is ±5% (J).