CDS15FD201JO3F is a miniature dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 500 Vdc, housed in a case measuring 0.430 inches in length, 0.280 inches in height, and 0.140 inches in thickness, with a terminal spacing of 0.234 inches and a terminal diameter of 0.025 inches. It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The part is non-flammable and conforms to IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS15FD201JO3F is a miniature dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 500 Vdc, housed in a case measuring 0.430 inches in length, 0.280 inches in height, and 0.140 inches in thickness, with a terminal spacing of 0.234 inches and a terminal diameter of 0.025 inches. It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The part is non-flammable and conforms to IEC 695-2-2.