CDS15FD101JO3F is a miniature dipped mica capacitor with a capacitance of 100 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches in length, 0.280 inches in height, and 0.140 inches in thickness, with a lead spacing of 0.234 inches. The capacitor operates over a temperature range of -55 °C to +125 °C, has a dV/dt pulse capability of at least 20,000 V/µs, and meets the IEC 695-2-2 non-flammability requirement. The part is RoHS compliant and conforms to EIA RS153B dimensional specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS15FD101JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |