CDS15FA122JO3F is a miniature dipped mica capacitor with a capacitance of 1200 pF and a rated voltage of 100 Vdc. It has a case size of 0.460 inches (11.7 mm) in length, 0.310 inches (7.9 mm) in height, and 0.180 inches (4.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm) and a lead diameter of 0.025 inches (0.6 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS15FA122JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |