The CDS15ED560JO3F is a miniature dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 500 Vdc, offering a capacitance tolerance of ±5%. It measures 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55°C to +125°C, complies with RoHS, and meets the EIA RS153B dimensional specification. It features a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS15ED560JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |