The CDS15ED390JO3F is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches in length, 0.280 inches in height, and 0.140 inches in thickness, with a lead spacing of 0.234 inches. The capacitor operates from -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).
Datasheet Summary Powered by GS/AI
The CDS15ED390JO3F is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches in length, 0.280 inches in height, and 0.140 inches in thickness, with a lead spacing of 0.234 inches. The capacitor operates from -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).