Cornell Dubilier Mica CDS15ED360JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS15ED360JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 500 Vdc. It has dimensions of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, 0.140 inches (3.6 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates from -55 ºC to +125 ºC and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CDS15ED360JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 500 Vdc. It has dimensions of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, 0.140 inches (3.6 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates from -55 ºC to +125 ºC and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS15ED360JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS15ED360JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers