Cornell Dubilier Mica CDS15CD100JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS15CD100JO3F is a miniature dipped mica capacitor with a capacitance of 100 pF and a rated voltage of 500 Vdc. It has dimensions of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55 °C to +125 °C, has a capacitance tolerance of ±5% (J), and meets the EIA RS153B specification. It is RoHS compliant, non-flammable per IEC 695-2-2, and has a dV/dt pulse capability of at least 20,000 V/µs.

Datasheet Summary
Powered by GS/AI

CDS15CD100JO3F is a miniature dipped mica capacitor with a capacitance of 100 pF and a rated voltage of 500 Vdc. It has dimensions of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55 °C to +125 °C, has a capacitance tolerance of ±5% (J), and meets the EIA RS153B specification. It is RoHS compliant, non-flammable per IEC 695-2-2, and has a dV/dt pulse capability of at least 20,000 V/µs.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS15CD100JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS15CD100JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details